Purifier Cell Logic Class II, Type A2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment.
This biosafety cabinet features both the Scope-Ready and Temp-Zone package options.
The Scope-Ready package option allows a user-supplied microscope to be integrated into the cabinet. The Pure-Vu Seal is a flexible, chemical-resistant clear eyepiece seal that prevents contaminants from escaping while also providing ergonomic visibility into the cabinet. Included is a 1/2" diameter hole punch and template for customizing the Pure-Vu seal. Also part of the Scope-Ready package option is the Stand-Still Isolation Platform, which supports the microscope on the cabinet's work surface and reduces vibration by up to 300%.
Labconco Corporation | |
---|---|
Product Category | Biological Safety Cabinets |
Product Number | 3430940 |
Product Name | 3' Purifier Cell Logic Biosafety Cabinet |
Cabinet Type | Class II Type A |
Inflow Velocity | 105 SFPM (53.34 cm/s) |
Recirculated Air | 70 % |
Exhausted Air | 30 % |