AirClean Systems Forensic Containment Mini CyanoSafe™ CAS24

Suppliers

Company
Product
Description
Supplier Links
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Creedmoor, NC, USA
Forensic Containment
Mini CyanoSafe™ CAS24
Forensic Containment Mini CyanoSafe™ CAS24
The Mini CyanoSafe™ is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe™ Cyano automatic safety controller is standard. Standard Features No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Automated processing time of up to 59 minutes Control clip provided for hanging test print card Cyanoacrylate accelerator with automatic temperature shut-off Hanging rods and clips AirSafe™ Cyano Automatic Safety Controller Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas

The Mini CyanoSafe is designed to safely and effectively process evidentiary items using the cyanoacrylate fuming method. It provides a controlled environment for the processing of latent fingerprints on most non-porous surfaces while eliminating personnel exposure to hazardous cyanoacrylate fumes. Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. AirSafe Cyano automatic safety controller is standard.

Standard Features

  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • No ductwork required
  • Automated processing time of up to 59 minutes
  • Control clip provided for hanging test print card
  • Cyanoacrylate accelerator with automatic temperature shut-off
  • Hanging rods and clips
  • AirSafe™ Cyano Automatic Safety Controller

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Brushless, sparkless blower is post-filter
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Biological Safety Cabinets
Product Number Mini CyanoSafe™ CAS24
Product Name Forensic Containment
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Class III Biosafety Cabinet - IsoGARD® - Baker
Specs
Cabinet Type Class III
Exhausted Air 100 %
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 13 inch (330 mm)
Height 89 inch (2261 mm)
View Details
Biosafety Fume Hood, Class II, Type B2 - LabGard® ES TE NU-565 - NuAire, Inc.
Specs
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Width 46.38 to 70.38 inch (1178 to 1788 mm)
View Details
4' Purifier Logic Biosafety Cabinet - 3441026 - Labconco Corporation
Specs
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 0.0 %
View Details