These L-com RF Coaxial Adapters are used to interface between SMA to SMA with coaxial connections. The LCAD30030 is a straight adapter with a female to male configuration. This Coaxial Adapter, SMA Female / RP-SMA Male is made from brass and has a nickel finish. An SMA interface design is defined by Mil-STD-348A and has many popular features including a threaded coupling method with a robust center contact and outer conductor interface. SMA's generally work up to 18GHz and are a cost effective way of insuring a highly dependable RF Coaxial connection. L-com's RF Coaxial and Triaxial adapters are in stock and ship same day.
Features
Application
SMA FEMALE TO RP-SMA MALE
RF ADAPTER, SMA JACK-SMA RP PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
L-com, Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
Product Number | LCAD30030 | 5073-LCAD30030-ND | 83AH8912 |
Product Name | Coaxial Adapter, SMA Female / RP-SMA Male | Coaxial Connector (RF) Adapters | Rf Adapter, Sma Jack-Sma Rp Plug, 50 Ohm; Convert From Coax Type L-Com |
Connector Type | SMA | SMA | SMA |