Industrial PC, Inc. Intel® Core™ i7/i5/i3 Fanless Computer With PCI Expansion Cassette Nuvo-5000

Description
6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance applications in rugged environments. Rugged Fanless Chassis Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card. Wireless Connectivity Up to six gigabit Ethernet ports and optional WiFi/Bluetooth or 4G LTE cellular connectivity via Mini PCIe card. Windows and Linux Support Tested with Windows 7 Pro, Windows 10 Pro, Ubuntu 14.04.4/5 LTS, Ubuntu 16.04.0/1 LTS, OpenSUS 42.1, Fedora 23, and Debian 8.3 operating systems. Integrating cutting-edge technologies, the Nuvo-5000 is the next-generation fanless controller. It supports 6th generation processors from Pentium® to Core™ i7 while maintaining a -25°C to 70°C wide operating temperature. The Nuvo-5000 provides a wealth of I/O functions for general applications, including GbE, USB 2.0/3.0, Serial, and VGA/DVI/DP triple display outputs. If that’s not enough, the patented expansion cassette can be used for an off-the-shelf PCIe/PCI card or an optional MezIO™ module can be installed for DIO or additional ports.
Datasheet
Description
6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance applications in rugged environments. Rugged Fanless Chassis Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card. Wireless Connectivity Up to six gigabit Ethernet ports and optional WiFi/Bluetooth or 4G LTE cellular connectivity via Mini PCIe card. Windows and Linux Support Tested with Windows 7 Pro, Windows 10 Pro, Ubuntu 14.04.4/5 LTS, Ubuntu 16.04.0/1 LTS, OpenSUS 42.1, Fedora 23, and Debian 8.3 operating systems. Integrating cutting-edge technologies, the Nuvo-5000 is the next-generation fanless controller. It supports 6th generation processors from Pentium® to Core™ i7 while maintaining a -25°C to 70°C wide operating temperature. The Nuvo-5000 provides a wealth of I/O functions for general applications, including GbE, USB 2.0/3.0, Serial, and VGA/DVI/DP triple display outputs. If that’s not enough, the patented expansion cassette can be used for an off-the-shelf PCIe/PCI card or an optional MezIO™ module can be installed for DIO or additional ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ i7/i5/i3 Fanless Computer With PCI Expansion Cassette - Nuvo-5000 - Industrial PC, Inc.
Indianapolis, IN, USA
Intel® Core™ i7/i5/i3 Fanless Computer With PCI Expansion Cassette
Nuvo-5000
Intel® Core™ i7/i5/i3 Fanless Computer With PCI Expansion Cassette Nuvo-5000
6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance applications in rugged environments. Rugged Fanless Chassis Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card. Wireless Connectivity Up to six gigabit Ethernet ports and optional WiFi/Bluetooth or 4G LTE cellular connectivity via Mini PCIe card. Windows and Linux Support Tested with Windows 7 Pro, Windows 10 Pro, Ubuntu 14.04.4/5 LTS, Ubuntu 16.04.0/1 LTS, OpenSUS 42.1, Fedora 23, and Debian 8.3 operating systems. Integrating cutting-edge technologies, the Nuvo-5000 is the next-generation fanless controller. It supports 6th generation processors from Pentium® to Core™ i7 while maintaining a -25°C to 70°C wide operating temperature. The Nuvo-5000 provides a wealth of I/O functions for general applications, including GbE, USB 2.0/3.0, Serial, and VGA/DVI/DP triple display outputs. If that’s not enough, the patented expansion cassette can be used for an off-the-shelf PCIe/PCI card or an optional MezIO™ module can be installed for DIO or additional ports.

6th Generation Intel® Core™ i3, i5, or i7
Skylake Intel® Core™ processors for high performance applications in rugged environments.

Rugged Fanless Chassis
Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card.

Wireless Connectivity
Up to six gigabit Ethernet ports and optional WiFi/Bluetooth or 4G LTE cellular connectivity via Mini PCIe card.

Windows and Linux Support
Tested with Windows 7 Pro, Windows 10 Pro, Ubuntu 14.04.4/5 LTS, Ubuntu 16.04.0/1 LTS, OpenSUS 42.1, Fedora 23, and Debian 8.3 operating systems.

Integrating cutting-edge technologies, the Nuvo-5000 is the next-generation fanless controller. It supports 6th generation processors from Pentium® to Core™ i7 while maintaining a -25°C to 70°C wide operating temperature.

The Nuvo-5000 provides a wealth of I/O functions for general applications, including GbE, USB 2.0/3.0, Serial, and VGA/DVI/DP triple display outputs. If that’s not enough, the patented expansion cassette can be used for an off-the-shelf PCIe/PCI card or an optional MezIO™ module can be installed for DIO or additional ports.

Supplier's Site Datasheet

Technical Specifications

  Industrial PC, Inc.
Product Category PCI Products
Product Number Nuvo-5000
Product Name Intel® Core™ i7/i5/i3 Fanless Computer With PCI Expansion Cassette
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

PBpro PCI -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
View Details
PCI Express Expansion Series - XP-10E - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Technology PCI; PCI-X
Form Factor Full
PCI Data Bus 32Bit; 64Bit
View Details