National Precision Bearing, Inc. Datasheets for Thin-section Bearings
Thin-section bearings have small cross-sections with respect to their diameter.
Thin-section Bearings: Learn more
| Product Name | Notes |
|---|---|
| In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type... | |
| The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand... | |
| The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. |