National Precision Bearing, Inc. Datasheets for Thrust Bearings
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more
| Product Name | Notes |
|---|---|
| Loads - P • Dynamic loads up to 20,000 PSI • Static loads up to 36,000 PSI • Compressive yield strength of 44,000 PSI Speed - V • Up to... | |
| When high axial load capacities are needed and envelope space is minimal, needle thrust bearings are an option. These bearings consist of a stamped or machined cage and rollers. The... |