|
Table Size | ||
| Table length | 114.5in | (290.8cm) |
| Table width | 44in. | (117.7cm) |
| Table Stroke | 70in. | (177.8cm) |
| Capacity (Max.) | 400lbs. | (181.4kg) |
| Vertical Travel | 44in | (111.7cm) |
| CMH Manufacturing Co. | |
|---|---|
| Product Category | Foundry Equipment and Supplies |
| Product Name | 5H Casting Catcher |