This powerful stirring system has a totally enclosed, 1/8 hp, cool, quiet-running, permanent-magnet motor in direct- and gear-drive models with torques from 3.1 lb.-in. (3.57 kg-cm) to 96 lb.-in. (111 kg-cm). It provides a stirrer with more power and a selection of speed ranges up to 2,500 rpm with a continuously variable speed control.
Glas-Col, LLC | |
---|---|
Product Category | Laboratory Mixers |
Product Number | 099D ST22021 |
Product Name | ST20 Stirring System |
Features | Continuous |
User Interface | Analog |
Media Type | Liquids |
Operating Condition | Batch |