The DH-99 is a Double Helixx mixer designed for 5 to 15 gallon batches, featuring dual intermeshed helical blades that counter-rotate to mix, knead, and disperse high-viscosity materials. It operates in a planetary fashion with a rotating table and winch lift for thorough blending throughout the batch. Power is provided by a 1.5 HP motor.
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials.
The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand.
All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in planetary fashion. Larger models accomplish this by either a motorized base that rotates the mixing vessel, or mechanical rotation of the dual mixing tools themselves.
Medium-size models have a free-swivelling base that lets the media's own viscosity create the rotation. The smallest, hand-held models are light enough to be moved around manually.
| ARDE Barinco, Inc. | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | DH-99 |
| Product Name | High Viscosity Double Helixx Mixer |
| Applications / Industry | Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries |