Miller Fall Protection / Honeywell Datasheets for Fall Arrest Systems
Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more
| Product Name | Notes |
|---|---|
| Features: A complete line of lightweight, comfort welder harnesses features blue, flame-retardant Nomex® webbing to protect against weld splatter The special inner Kevlar® core adds strength and high-temperature resistance Contrasting... | |
| Features: Contracts 6-ft. [1.8 m] to 4-ft. [1.2 m], Manyard® II Lanyards greatly reduce the chances of tripping, snagging or dragging. Specially-woven shock-absorbing inner core smoothly expands to reduce fall... | |
| Features: Designed with rugged black Kevlar® webbing to withstand harsh welding environments Meets ASTM F887 Arc Test requirements and are rated for arc exposure All models feature quick-connect buckles on... | |
| A collection of the most popular standard Miller brand lanyards w/SofStop® Shock Absorbers. Features: SofStop Shock Absorber pack is designed with a specially-woven inner core that smoothly expands to reduce... | |
| A new line of Miller Revolution™ Harnesses feature a special vinyl coating on the webbing to protect against a variety of liquids that could compromise overall performance. Miller Revolution Vinyl-Coated... | |
| Designed to easily and naturally climb [hitchhike] wood poles in a position that’s both comfortable and ergonomically accepted Automatic spring-loaded cinching feature - Miller Exclusive! Easy to use and adjust... | |
| Designed to meet the durability, all-day comfort and safety requirements while working at heights on a construction site, the new Miller Revolution Construction Harnesses offer the same key features that... | |
| Introducing a totally-new concept in full-body harness design. The Miller Revolution Harness reinvents harness safety and functionality with features developed to meet key, user-identified needs. While exceeding worker expectations in... | |
| Miller Linemen’s Belts combine superior design characteristics and handmade craftsmanship to create products of the highest quality every time. Feature: Side positioning D-rings Leather tool loops Support belt rings... | |
| Miller MightyLite Self-Retracting Lifelines (SRL’s) are up to 30% lighter than competitive models in their class. Available in 20- (6 m), 30- (10 m), 50- (15 m),... | |
| Miller rope grabs move easily up and down vertical lifelines to provide continuous fall protection. Trailing models offer complete hands-free operation for increased productivity. In the event of a fall,... | |
| Nearly indestructible, the high impact-resistant nylon housing withstands the harsh rigors of the toughest applications. The lightest, most rugged line of composite retractables are designed with smooth, round edges to... | |
| New GlideLoc Vertical Height Access Ladder System Kits provide an innovative solution for vertical climbing that is easy-to-use, requires minimal maintenance and provides superior safety. Kits are available in aluminum,... | |
| New Miller Derrick/Oil Rig Harnesses and Accessories, featuring the innovative Miller Revolution™ Harness, are designed to meet the specific safety needs of workers in the oil industry. Specially-designed harness suspension... | |
| New Miller Tower Climbing Harnesses and Accessories, featuring the innovative Miller Revolution™ Harness, are designed to meet specific safety and functional needs for those required to climb towers. Specially-designed harness... | |
| New Miller® Arc-Rated Products are designed to protect workers from falls caused by electric arc-flash and arc-blast exposure when working at heights or in confined space applications near energized electrical... | |
| New patent-pending Miller Twin Turbo™ D-Ring Connector easily adapts two (2) lightweight Miller TurboLite™ Personal Fall Limiters (PFLs) for continuous 100% tie-off fall protection. Replacement for double-legged shock-absorbing lanyards Innovative... | |
| Special features include belt loops and comfort-touch back D-ring pad with breathable material for cooler extended-wear comfort. Features: 400 lbs. capacity Bright colors Non-Stretch Comfort touch back D-ring | |
| The cost-effective and competitive pricing of the new Miller TurboLite™ Personal Fall Limiters will make shock-absorbing lanyards obsolete on the jobsite. With the compact and lightweight TurboLite PFL, workers will... | |
| The first and only retractable designed to tie-back anywhere along the lifeline. Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design reduces equipment required on the job site. | |
| The lightweight, compact design of the 9 ft. (2.7 m) Miller Scorpion Personal Fall Limiter provides workers an affordable alternative to shock-absorbing lanyards. In a head-to-head comparison with shock-absorbing lanyards,... | |
| The Miller High Viz Vest is designed for use with, or without, a Miller full-body harness. Available in lime yellow, the vest meets the Department of Transportation (DOT) requirements and... | |
| The Miller Manual Descent Device is designed for a variety of applications where smooth, controlled descent from an elevated position is required. The device, controlled by the user, allows for... | |
| The Miller MightEvac combines the superior performance and reliability of the best-selling MightyLite Self-Retracting Lifeline Series with a quick-activating retrieval mechanism for emergency evacuation. Features: No annual factory recertification required*... | |
| The Miller MiniLite Fall Limiter is an 11 ft. (3.3 m) self-retracting web lanyard with a quick-activating braking system that limits free falls. In contrast to shock-absorbing lanyards, a Fall... | |
| The Miller Oil Rig “Belly Buster” Harness features a permanently-attached waist belt and an 8-inch (203 mm) abdomen pad designed for “hands-free” positioning while working on oil rig platforms (monkey... | |
| The Miller Tripod is the anchorage connector for typical confined space and rescue systems. Features: Available in 7-ft. (2 m) and 9-ft. (2.7 m) models High-strength aluminum construction Withstands up... | |
| The most unique and innovative fall protection available, this lightweight full-body harness is designed with breathable, open-core padding technology that provides optimal air flow, while reducing heat and moisture entrapment,... | |
| The new Miller MightyLite™ Leading Edge (LE) Self-Retracting Lifeline (SRL) is designed to protect a worker if a fall occurs that involves going over an edge. The MightyLite LE SRL... | |
| The new versatile, single-point Miller Fusion Roof Anchor Post adapts to a wide range of roof designs with its innovative base plate engineered for temporary or permanent installation to the... | |
| The versatile Miller SofStop Shock Absorber pack is an integral component of various Miller brand rope, wire rope and web shock-absorbing lanyards. Features: SofStop Shock Absorber pack is designed with... | |
| With 20 years of design refinement, the "Original" Miller Manyard HP™ Shock-Absorbing Lanyards are unsurpassed in safety on the job site. Features: Specially-woven shock-absorbing inner core smoothly expands to reduce... | |
| With 20 years of design refinement, the “original” Manyard Shock-Absorbing Lanyards are unsurpassed in safety on the job site. Features: Specially-woven shock-absorbing inner core smoothly expands to reduce fall arrest... |
| << Prev | Next >> |