Miller Fall Protection / Honeywell Datasheets for Fall Arrest Systems

Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Body belts should be used for work positioning only or be used in conjunction with a full-body harness to provide fall protection.
DuraHoist Complete Four-Piece Confi ned Space Systems consist of a One-Piece Adjustable Mast (DH-3/) and Three-Piece Portable Base (DH-4/). Features: System breaks down into four lightweight aluminum components for easy...
Easy-to-wear, the Miller DuraFlex Python Ultra harnesses provide greater comfort and increased mobility, while improving safety and reducing worker fatigue. Featuring cushioned tubular webbing in the shoulder straps to minimize...
Meets Stringent ASTM F887-05 Arc-Flash Standards! Features: Specially-woven shock-absorbing inner core smoothly expands to reduce fall arrest forces Arc-rated Kevlar webbing in both single- and double-legged models Integral bright red...
Miller BackBiter offers the ultimate in tie-back safety! The webbing and snap hooks of regular lanyards are not designed to withstand the rigors of tying back. The innovative Miller BackBiter...
Patented Miller DuraFlex Harnesses feature specially-formulated elastomer webbing that stretches to: Maximize Comfort DuraFlex Harnesses conform to the shape of the worker, stretching with every movement, so there is no...
Provides three independent swivel tie-off points for fall arrest anchorage (three worker maximum in any configuration). Suggested Applications: Electrical transformers, leading edge deck work, confined space and rescue, industrial...
Specifically designed for use in construction Features: Lightweight for greater comfort; non-stretch webbing Unique combination back D-ring pad/shoulder pads that minimize discomfort/stress around the neck and shoulders when using a...
The 8-ft (2.4m) Adjustable Rope Lanyard is designed for work positioning while transitioning around obstacles. It must not be used for fall protection.
The Black Rhino SRL’s are designed with stainless steel wire rope to endure the daily rigors of harsh environments. Ideal for concrete construction, welding, steel erection, food processing and warehouse...
The DuraFlex Python Harness features wraparound comfort and is uniquely constructed with three types of performance webbing. Features: Cushioned tubular webbing shoulder straps DuraFlex webbing torso straps Non-stretch webbing leg...
The Miller DuraFlex Harness is designed with patented DuraFlex stretchable webbing that provides greater comfort, increases productivity and improves safety. Features: 400 lbs. capacity Self contained label pack Quick connect...
With this harness, designed specifically for concrete construction, users easily attach to Peri® form, Symons® form and other work-positioning applications. This harness features permanently-attached web loops utilized as a lightweight...

<< Prev Next >>