Edmund Optics Inc. 72" Length, Dual Hybrid Light Guide NT58-791

Description
Stay-Put Stainless Steel Gooseneck Mountable Aluminum Transition and PVC Monocoil Sheathing Mounting Accessory Available Light guide adapters needed to mate with fiber optic illuminators.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
72" Length, Dual Hybrid Light Guide
NT58-791
72" Length, Dual Hybrid Light Guide NT58-791
Stay-Put Stainless Steel Gooseneck Mountable Aluminum Transition and PVC Monocoil Sheathing Mounting Accessory Available Light guide adapters needed to mate with fiber optic illuminators.
  • Stay-Put Stainless Steel Gooseneck
  • Mountable Aluminum Transition and PVC Monocoil Sheathing
  • Mounting Accessory Available

Light guide adapters needed to mate with fiber optic illuminators.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT58-791
Product Name 72" Length, Dual Hybrid Light Guide
Light Guide Type Fiber Optic
Angle Flexible
Length 1829 mm (72 inch)
Wavelength Range 400 to 2000 nm (4000 to 20000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic optical fiber with size M4 threaded head - PF-Z-78T4 - Tri-Tronics Company, Inc.
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Termination Geometry Threaded Ferrule
View Details
Light Pipes -  - Argyle International, Inc.
Argyle International, Inc.
Specs
Angle Straight
Length 200 mm (7.87 inch)
Diameter 1.5 mm (0.0591 inch)
View Details
Tapered Optical Fiber - AFT600TO300Y - Fiberguide Industries, Inc.
Fiberguide Industries, Inc.
Specs
Light Guide Type Fiber Optic
Angle Flexible
Diameter 0.6000 mm (0.0236 inch)
View Details