Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
Eaton Corporation - Sensors | |
---|---|
Product Category | Light Guides |
Product Number | E51KF223 |
Product Name | Single Cable |
Light Guide Type | Fiber Optic |
Angle | Straight |
Length | 914 mm (36 inch) |
Diameter | 4.75 mm (0.1870 inch) |