Twist Lock Industrial Electrodes and Adaptors Specially designed to withstand harsh industrial environments, the twist lock-style combination electrode features a non-fouling annular ceramic junction and an electrode housing of PVDF construction with 316SS locking pins. Dual "O" rings (1 EPR, 1 FKM) are supplied to prevent process contact with potting epoxy. A choice of PVC or PVDF adaptors is available with 3/4" or 1" NPT threading.
OMEGA Engineering, Inc. | |
---|---|
Product Category | pH Electrodes |
Product Number | PHE-6461-3 |
Product Name | Industrial Electrodes |
Electrode Configuration | Combination |
Junction Type | Double Junction |
Mounting Options | Flow Thru (Pipeline) |
Diameter/ Width | 0.4724 inch (12 mm) |