Cole-Parmer 3581601 - IKA C-MAG HP 4 IKATHERM Glass-Ceramic Hot Plate, 4" x 4"; 115 VAC GO-04671-60

Suppliers

Company
Product
Description
Supplier Links
3581601 - IKA C-MAG HP 4 IKATHERM Glass-Ceramic Hot Plate, 4
Vernon Hills, IL, United States
3581601 - IKA C-MAG HP 4 IKATHERM Glass-Ceramic Hot Plate, 4" x 4"; 115 VAC
GO-04671-60
3581601 - IKA C-MAG HP 4 IKATHERM Glass-Ceramic Hot Plate, 4" x 4"; 115 VAC GO-04671-60
• Precise digital control • Exact temperature setting via digital display • Extremely fast heating The flat white ceramic top plate cleans easily, and resists alkalies and acids. This microprocessor-contr olled hot plate features an over-temperature safety circuit fixed at 1022 F (550 C). |Ord er optional temperature sensor 04671-55 for more precise temperature control. The sensor features optimized PID control with three modes of operation ens uring perfect temperature control without overshooting the set temperature, even in the case of quick heating. Mode A is suitable for work with varying parameters and is safety temperature adjustable; Mode B is suitable for series operation under uniform conditions; Mode C is suitable for unsupervised operation.

• Precise digital control
• Exact temperature setting via digital display
• Extremely fast heating
The flat white ceramic top plate cleans easily, and resists alkalies and acids. This microprocessor-controlled hot plate features an over-temperature safety circuit fixed at 1022<deg>F (550<deg>C).<br>|Order optional temperature sensor 04671-55 for more precise temperature control. The sensor features optimized PID control with three modes of operation<emdash>ensuring perfect temperature control without overshooting the set temperature, even in the case of quick heating. Mode A is suitable for work with varying parameters and is safety temperature adjustable; Mode B is suitable for series operation under uniform conditions; Mode C is suitable for unsupervised operation.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Hot Plates
Product Number GO-04671-60
Product Name 3581601 - IKA C-MAG HP 4 IKATHERM Glass-Ceramic Hot Plate, 4" x 4"; 115 VAC
Heater Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - 4901036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
Thermal Platforms & Plates -  - inTEST Thermal Solutions
inTEST Thermal Solutions
Specs
Heater Type Aluminum
Burners Single
Temperature Range -22 to 392 F (-30 to 200 C)
View Details
Hot Plate - HP-36 - Trent, Inc.
Specs
Heater Type Other; Steel
Burners Single
Temperature Range 0.0 to 600 F (-17.78 to 316 C)
View Details
TECA Dual Temperature Zone Plate - AHP-1200CPV Series - TECA (ThermoElectric Cooling America) Corporation
TECA (ThermoElectric Cooling America) Corporation
View Details