• Wear-free/maintenanc
• Stir consistently in all positions
• Adjust speed in 10-rpm increments<emdash>sp
These multiposition stirring hot plates are designed for synchronous stirring. They feature magnetic-coil technology that provides noiseless and consistent stirring on all positions. The powerful drive is 100% wear- and maintenance-free, has no moving parts, and is suitable for continuous operation. Adjust speed in 10-rpm increments; stirrer speed remains constant even when load changes. The heating plate provides homogeneous temperature distribution throughout the unit. Temperature is adjustable up to 120<deg>C. An easy-to-use foil keypad features a digital display, an error code display, and a reverse rotation switch for superior mixing results. The closed, compact design allows easy cleaning and protects the equipment against the penetration of liquids. Stirrers are available in five-, ten-, and fifteen-position configurations.
Cole-Parmer | |
---|---|
Product Category | Hot Plates |
Product Number | GO-04671-95 |
Product Name | 3690600 - IKA RT 5 Position Stirring Hot Plate, 230V |
Width | 4.31 inch (110 mm) |