BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables fast heating and cooling due to the heat transfer properties of water. Air over-pressure air is injected into the chamber to compensate for the rising temperature and pressure that builds inside liquid containers when heated.
FEATURES
Sterilab Laboratory Steam Sterilizers are designed not only to meet Good Laboratory Practices, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Utilizing the latest 3D parametric and MRP software along with BMT ’s lean manufacturing principles allows for state-of-the-art solutions, which are unsurpassed in quality and reliability yet without sacrificing value.
BMT Ventipharm Steam-Air Mixture Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Pure steam is utilized inside the chamber for heating the liquids and over-pressure air is injected into the chamber to compensate for the rising temperature and pressure that builds inside the liquid container. Internal fans mix the chamber steam and over-pressure air to ensure there are no cold pockets inside the chamber and to provide a uniform temperature distribution across the chamber. Rapid heating and cooling is achieved utilizing convection principles.
FEATURES
• Faster heating and cooling times than conventional steam sterilizers
• Ideal for sterilization of liquids in heat-sensitive containers such as PVC bags, plastic bottles, syringes, blister packs, and glass
• Product containers leave the chamber dry and ready for labeling
• Allen Bradley or Siemens PLC control systems
• Piping sloped to drain with no dead legs
• Sanitary valves and components
• Extensive Validation documentation
• Chamber doors secured on four sides
• Solid stainless steel door—no welding
• Lubricant-free door gaskets
Steripro cGMP Steam Sterilizers are designed not only to meet the US FDA cGMP guidelines, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Validation is one of the biggest concerns in purchasing a cGMP sterilizer so special attention has been given to the documentation and repeatability of each system. Utilizing the latest 3D parametric and MRP software along with PBMT’s lean manufacturing principles allows state-of-the-art solutions, which are unsurpassed in quality and reliability without sacrificing value.
• Highly polished mirror finish chambers
• Meets and exceeds US FDA cGMP’s
• 316L stainless steel sanitary piping
• Piping sloped to drain with no dead legs
• Sanitary valves and components
• Extensive Validation documentation
• Chamber doors secured on four sides
• Solid stainless steel door—no welding
• Lubricant free door gaskets
BMT USA, LLC | BMT USA, LLC | BMT USA, LLC | BMT USA, LLC | |
---|---|---|---|---|
Product Category | Autoclaves and Sterilizers | Autoclaves and Sterilizers | Autoclaves and Sterilizers | Autoclaves and Sterilizers |
Product Number | P488660 | P488660 | P488660 | P488660 |
Product Name | BMT Fluipharm Water Spray Sterilizer | Sterilab Steam Sterilizer | BMT Ventipharm Steam-Air Mixture Sterilizer | BMT Steripro cGMP Steam Sterilizer |
External | Front Load (incl. Walk-in, Truck-in); Water Spray | Front Load (incl. Walk-in, Truck-in) | Front Load (incl. Walk-in, Truck-in); Steam-Air Mix | Front Load (incl. Walk-in, Truck-in) |
Heat Source | Indirect / Contact / Conduction | Steam | Steam | Steam |
Application | Industrial | Industrial; Laboratory | Industrial | Industrial; Laboratory |
Features | Cooling (optional feature); Front Panel & Display; Timer; Shelves, Racks or Carts | Cooling; Front Panel & Display; Timer; Shelves, Racks or Carts; AirFilter | Front Panel & Display; Timer; Shelves, Racks or Carts | Front Panel & Display; Timer; Shelves, Racks or Carts |