South-Tek Systems, LLC High-Pressure Nitrogen Generators Specifically for the Military N2GEN HPCD-01D

Description
Heavy duty weather-proof case with protectors to shield from water Fully integrated, self-contained system, with twin oil free air compressors, heavy-duty N2 membrane separator, low pressure N2 tank, and two stage direct drive booster Auto shutoff, inlet/outlet gauges, hour meter 9" diameter, high tread rubber wheels with extended handles on opposite end for easy transport across various terrain Fold out, pin lock, wheel assembly that easily folds out of the way for lifting and transport Topside control panel with slanted mount External single bottle rak and strap mounted on back of case Easy removal design of major components for maintenance access Top side compartments for storage
Datasheet
Description
Heavy duty weather-proof case with protectors to shield from water Fully integrated, self-contained system, with twin oil free air compressors, heavy-duty N2 membrane separator, low pressure N2 tank, and two stage direct drive booster Auto shutoff, inlet/outlet gauges, hour meter 9" diameter, high tread rubber wheels with extended handles on opposite end for easy transport across various terrain Fold out, pin lock, wheel assembly that easily folds out of the way for lifting and transport Topside control panel with slanted mount External single bottle rak and strap mounted on back of case Easy removal design of major components for maintenance access Top side compartments for storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Pressure Nitrogen Generators Specifically for the Military - N2GEN HPCD-01D - South-Tek Systems, LLC
Wilmington, NC, United States
High-Pressure Nitrogen Generators Specifically for the Military
N2GEN HPCD-01D
High-Pressure Nitrogen Generators Specifically for the Military N2GEN HPCD-01D
Heavy duty weather-proof case with protectors to shield from water Fully integrated, self-contained system, with twin oil free air compressors, heavy-duty N2 membrane separator, low pressure N2 tank, and two stage direct drive booster Auto shutoff, inlet/outlet gauges, hour meter 9" diameter, high tread rubber wheels with extended handles on opposite end for easy transport across various terrain Fold out, pin lock, wheel assembly that easily folds out of the way for lifting and transport Topside control panel with slanted mount External single bottle rak and strap mounted on back of case Easy removal design of major components for maintenance access Top side compartments for storage

Heavy duty weather-proof case with protectors to shield from water Fully integrated, self-contained system, with twin oil free air compressors, heavy-duty N2 membrane separator, low pressure N2 tank, and two stage direct drive booster Auto shutoff, inlet/outlet gauges, hour meter 9" diameter, high tread rubber wheels with extended handles on opposite end for easy transport across various terrain Fold out, pin lock, wheel assembly that easily folds out of the way for lifting and transport Topside control panel with slanted mount External single bottle rak and strap mounted on back of case Easy removal design of major components for maintenance access Top side compartments for storage

Supplier's Site Datasheet

Technical Specifications

  South-Tek Systems, LLC
Product Category Gas Generation Equipment
Product Number N2GEN HPCD-01D
Product Name High-Pressure Nitrogen Generators Specifically for the Military
Generator Type Nitrogen
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Reduced Oxygen Breathing Device 2 - ROBD2 - Environics, Inc.
Specs
Generator Type Oxygen; Reduced Oxygen Mixture
Features & Approvals Portable; NIST; Software or Computer Interface
Inlet Pressure 20 to 40 psi (14.08 to 28.15 m H2O)
View Details
Nitrogen Membrane Generators - 4001 - GENERON
Specs
Generator Type Nitrogen
Features & Approvals Integral Air or Gas Compressor (optional feature); Software or Computer Interface (optional feature)
Purity 100 %
View Details