Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40" Diameter x 2.75" High, Capacity: 13 Dram.
U.S. Plastic Corporation | |
---|---|
Product Category | Vials |
Product Number | 75834 |
Product Name | Squeezetops Pharmacy Vials |
Mouth Type | Standard |