The Quantum® group of HERNON® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming.
Hi-Tech Seals, Inc. | |
---|---|
Product Category | Industrial Sealants |
Product Number | Grade 126 |
Product Name | Quantum® Adhesive |
Cure / Technology | Single Component; Room Temperature Vulcanizing or Curing |
Type / Form | Liquid |
Substrate Compatibility | Metal; Plastic; Rubber or Elastomer |
Chemical System | Cyanoacrylate |
Features | Gap Filler, Foam in Place Gasket |