PLC-Multipoint, Inc. Datasheets for Photosensor Modules
Photosensor modules are compact light detectors with built-in power supplies. They use photomultiplier tubes, avalanche photodiodes, PN photodiodes, or PIN photodiodes.
Photosensor Modules: Learn more
| Product Name | Notes |
|---|---|
| The CES belongs to a family of sensors that monitor either task or ambient light levels precisely. The light level measured is converted to an analog signal that is sent... | |
| The MAS is a light level sensor. The sensor is powered by 24VDC and provides a 4-20mA analog signal. The MAS is factory calibrated with Full scale ranges of 100Fc,... | |
| The PLC-MULTIPOINT PD is a Class 2, low voltage light sensor designed to provide input to PLC-MULTIPOINT controllers. The PD sensor may also serve as input into analog scaling boards... | |
| TLUM Tunnel luminance sensors provide analog measurement in Candelas per square meter (cd/m²) that target reflected light at each traffic direction's entrance portal. Long distance signal transmission, up to 5,000... | |
| TMAS Tunnel illuminance sensors provide analog measurement in Foot-candles. TMAS sensors may be mounted to monitor ambient light near each entrance tunnel portal in unidirectional traffic bores or be located... |