PLC-Multipoint, Inc. Datasheets for Lighting Controls

Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems.
Lighting Controls: Learn more

Product Name Notes
EXTERIOR ASTRONOMICAL TIME CLOCKLighting Control SystemThe LCM-ASTRO series control panel is a cost-effective and easily confi gurable stand-alone contactor-based lighting control system with programming specifi cally optimized for exterior applications.
PLC-Multipoint T41-1 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T41-1 system has a T41...
PLC-Multipoint T51 system is a stand alone short tunnel lighting control systems designed for any unidirectional, bidirectional, unidirectional ramp and bidirectional underpass lighting application. The T51 system has a VersaMax...
PLC-Multipoint T54-1 controller is a microprocessor based lighting controller and operator interface used for night and contrast lighting control applications. The T54-1 receives a linear analog light level signal from...
PLC-Multipoint T54-2 system is a Distributed long tunnel lighting control system designed for any unidirectional and bidirectional lighting application. The T54-1 system has a 363 microprocessor based lighting controller used...
The LC8 lighting controller automatically switches a dry contact in response to changes in natural daylight. The LC8 provides a maintained single pole, double throw "form C" relay output to...
The LC81, LC82 photo sensor lighting control systems automatically switch dry contacts in response to changes in natural daylight. The LC81-B, LC82-B systems include one or two LC8 control boards,...
The LCM-IE series control panel is a cost-effective and easily-configurable stand-alone lighting control system with programming and accessories specifically optimized for interior and exterior applications. Capable of supporting 2, 3,...
The PLC-Multipoint T3X-1 provides switching control for two contrast lighting circuits and a night lighting circuit. When freeway overpasses are comprised of onramp/off ramp lanes, traffic lanes and commuter lanes,...
The T54-3 system is a Redundant long tunnel lighting control system designed for any unidirectional and bidirectional lighting application. The T54-3 system has a 374/RX3i microprocessor based lighting controller used...
THREE LEVELLighting ControllerThe LC3X automatically switches three dry contacts in response to changes in natural daylight, utilizingindependent setpoints. The LC3X controller requires a separate PD style sensor and optional 3X/PD...