Hubbell Incorporated Combination Switch/Receptacle USB20X2GY

Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL GRAY COLOR UL 498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - USB20X2GY - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
USB20X2GY
Combination Switch/Receptacle USB20X2GY
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL GRAY COLOR UL 498, UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION BACK, SIDE WIRING NO WALL PLATE INCLUDED NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE TRADESELECT[R] BRAND CHARGER RATING 5 VDC 3 AMPERE CONTACT/STRAP MATERIAL STEEL OPERATING TEMPERATURE -40 TO 75 DEG C
  • DECORATOR DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • GRAY COLOR
  • UL 498, UL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • NEMA 5-20R 125 V 20 AMPERE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • TRADESELECT[R] BRAND
  • CHARGER RATING 5 VDC 3 AMPERE
  • CONTACT/STRAP MATERIAL STEEL
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number USB20X2GY
Product Name Combination Switch/Receptacle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Tower and Obstruction Lighting Controls - FA155 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details
 - 743016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Sensor Switch
Voltage 208-230/240V; 277 VAC 60 Hz; 220 - 270 V ac
Mounting Wall/Ceiling
View Details
Specialty Toggle Switch - RS115S - Hubbell Incorporated
Specs
Voltage 115/120V
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details