Fitted with a conical, UV stable, impact resistant, translucent cover. Omni-directional. NEMA connection. Replacement for sensors using NEMA Rotaloc Socket
Controller Type = Sensor Switch
Sensor Type = Filtered Silicon Photodiode
Voltage Rating = 220 - 270 V ac
Mount Type = Wall
Power Consumption = 0.25W
Diameter = 81mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | 743016 |
| Controller Type | Sensor Switch |