The RT7 series from ABB is a universal relay to monitor both external and internal safety aspects of your machinery. The RT7 safety relay has a very versatile input configuration, therefore many safety relays can be replaced by the RT7. ABB have equipped the RT7 with four (4 NO) dual safety outputs of which two may be delayed for up to three seconds in order to achieve a safe and âsoftâ stop. Another option which the RT7 provides from ABB is manual or automatic resetting. A manual supervised reset is used for gates and other safety devices that can be bypassed, while an automatic reset is used for small safety hatches if deemed appropriate from a risk point of view. In addition, the RT7 has information outputs that follow the inputs and outputs of the relay. These outputs indicate if, for example, a gate is opened or closed, if there is a delay or if the relay requires to be reset.
Manual or automatic reset available. The RT7 safety relay is configured with information outputs. The RT7 has four (4 NO) dual safety outputs. Two outputs may be delayed up to three seconds to achieve a safe and soft stop. LED status indication. Long mechanical life of more than 10^7 operations. 35 mm DIN rail mounting. IP40 protection rated enclosure and IP20 rated connection blocks. Impulse withstand voltage of 2.5kV. In accordance with safety category 4
Supply Voltage = 24 V dc
Number of Channels = 1, 2
Function = Light Beam/Curtain, Safety Mat/Edge, Safety Switch/Interlock
Safety Category ISO 13849-1 = 4
SIL IEC 61508 = 3
PL ISO 13849-1 = E
Safety Contacts = 5
Terminal Type = Terminal Block
Length = 84mm
Width = 45mm
RS Components, Ltd. | |
---|---|
Product Category | Safety Relays |
Product Number | 7332373 |