Fiberoptics Technology, Inc. 4 Way Articulating Fiberscope FTIFS19970

Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.
Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Suppliers

Company
Product
Description
Supplier Links
4 Way Articulating Fiberscope - FTIFS19970 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
4 Way Articulating Fiberscope
FTIFS19970
4 Way Articulating Fiberscope FTIFS19970
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market.

Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiberscopes
Product Number FTIFS19970
Product Name 4 Way Articulating Fiberscope
Features Camera Mount (optional feature); Video
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fiberscope - FS 276 x 48 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount (optional feature); Video (optional feature)
Diameter 7.01 mm (0.2760 inch)
View Details
Fiberscope 1.7mm, K Series - K-1 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Diameter 1.68 mm (0.0661 inch)
Working Length 0.3048 m (0.3333 yd)
Field of View 55 degrees
View Details
Specs
Viewing Angle Direct
Features Video (optional feature)
Diameter 3.2 mm (0.1260 inch)
View Details