Gradient Lens Corporation Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| All of the Semi-Rigid borescopes use our standard light post, making them compatible with any of the Hawkeye light sources. Recommended lighting is the Hawkeye SuperNOVA for portable use or... | |
| Available now in addition to the traditional Hawkeye® line, the new Hawkeye Blue borescopes combine the value of Hawkeye borescopes with a wider variety of available options. The scopes contain... | |
| Burrs mean rejected parts. The Hawkeye Slim Borescope enables machinists to see internal burrs and fix them. They can check placement of internal features during setup, and see how machines... | |
| Flexible articulating borescopes are key products in the new Hawkeye Blue line. These instruments are ideal for specialized applications such as inspection of castings, bent tubes, turbine blades, engine blocks... | |
| Hawkeye MicroFlex Flexible borescopes have a 10,000 fiber bundle for very good image quality in such a small diameter package. Swap the eyepiece with the supplied video adapter to use... | |
| Hawkeye Pro MicroSlim borescopes are only .073-inches in diameter or .087-inches with a mirror tube. Use them to inspect diesel fuel-injection nozzles, or miniature hydraulic components. | |
| The clarity and brightness of the Pro Slim bring out all the details in your subject. It offers the best tradeoff between small diameter, length, and bright illumination. Most machined... | |
| The Hardy borescope is big, rugged, and bright. The thick-walled stainless steel tube has an outside diameter of a quarter inch, and is packed with four times the illumination fibers... | |
| The Hawkeye Blue Swing Prism borescope has a tiny prism at the tip that pivots, or "swings", to vary the direction-of-view from 16° to 118°. A ring on the borescope... | |
| The Hawkeye Flexible borescopes contain a 1 meter long glass-fiber imaging bundle with 18,000 fibers delivering high-resolution images. Acid leaching of the bundle increases image contast by creating space between... | |
| The Hawkeye Pro Flexible uses the same 18,000 fiber acid-leached imaging budle as the Hawkeye Classic, and provides the same excellent resolution, sharpness, image detail, and contrast. Like the Classic... |