Viair Corporation Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| 1/4" M - 1/4" M Swivel (21" Length) | |
| 1/4" M - 1/4" M Swivel (36" Length) | |
| 1/4" M -1/4" M Swivel PTFE Lined With Check Valve (20" Length) | |
| 1/8" M - 1/4" M Swivel (20" Length) | |
| 3/8" M - 3/8" M Swivel (24" Length) | |
| 3/8" M - 3/8" M Swivel PTFE Lined With Check Valve (24" Length) |