U.S. Plastic Corporation PVC and CPVC Solenoid Valves 19008

Suppliers

Company
Product
Description
Supplier Links
PVC and CPVC Solenoid Valves - 19008 - U.S. Plastic Corporation
Lima, OH, USA
PVC and CPVC Solenoid Valves
19008
PVC and CPVC Solenoid Valves 19008
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19008
Product Name PVC and CPVC Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Constant Pressure Pump Control Valves - CYCLE GARD ® CI CIN101 - Flomatic Valves
Specs
Valve Type Control Valve
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
APCO Vacuum Relief/Air Inlet Valves (AVR) -  - DeZURIK, Inc.
Specs
Primary Material Stainless Steel; Steel; Ductile iron, carbon steel, 316 stainless steel
Media Air
Valve Size 3.00 to 24.00 inch (76.20 to 609.60 mm)
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details