Triangle Pump Components, Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Among our diverse product offerings at Triangle Pump Components, Inc. is the Abrasion Resistant (AR) Valve, designed for applications enduring some of the heaviest wear. This valve, available in two...
Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available...
One of our many versatile valve offerings, the Durabla V7F Pump Valve is a variation of the Durabla family. It incorporates all of the basic features of the V7H, such...
Triangle Pump Components, Inc. is proud to offer the Durabla V7 Pump Valve as part of our diverse product selection. This specific model from the Durabla family is popularly used...
Triangle Pump Components, Inc. is proud to offer the industry’s leading pump valve, the Durabla V7H. Meticulously designed to provide superior service and a long operating life, the V7H is...