Triangle Pump Components, Inc. Reciprocal Pump Valve V7H (LOW NPSH)

Description
Triangle Pump Components, Inc. is proud to offer the industry’s leading pump valve, the Durabla V7H. Meticulously designed to provide superior service and a long operating life, the V7H is the most effective valve for Low Net Positive Suction Head (NPSH) applications, when plunger pumps are starved of incoming fluid on the suction side. The lightweight metal valve disc of the V7H gives it exceptional service life, significantly outlasting other leading styles of pump valve. Due to its “point contact” with the sleeve, the V7H pump valve opens faster than other styles, in addition to being non-binding, which eliminates any delays in opening and closing during operation. For applications demanding high-speed pumping in rigorous environments, this is a crucial characteristic. The V7H is hard working, operating efficiently in pumps running up to 600 RPM and at pressures up to 6500 psi. It has a blind tapped deep seat, which eliminates leakage around the stud to ensure optimum flow efficiency in NPSH applications. Not only is the V7H pump valve durable and efficient, but it is also long lasting; to help maintain its unparalleled operating lifespan, the low sliding friction and inertia of the V7H’s disc helps to keep power consumption to a minimum while in use. Long service life is built into the Durabla’s design; with proper care and maintenance, your valve will operate as good as new for years to come. The Durabla V7H Pump Valve is available in pump port sizes ranging from 1-1/2” to 6” diameter to suit a variety of industries and applications. The suction valve design — V7H (light spring, low lift) — is the most effective valve for low net positive suction head applications in which plunger pumps are starved of incoming fluid on the suction side. The V7H allows in as much fluid as possible. This lightweight metal valve disc allows for exceptional service life, significantly outlasting other leading styles of pump valves. To help maintain its long life span, the low-sliding friction and inertia of the V7H’s disc keep power consumption to a minimum while in use.
Datasheet
Description
Triangle Pump Components, Inc. is proud to offer the industry’s leading pump valve, the Durabla V7H. Meticulously designed to provide superior service and a long operating life, the V7H is the most effective valve for Low Net Positive Suction Head (NPSH) applications, when plunger pumps are starved of incoming fluid on the suction side. The lightweight metal valve disc of the V7H gives it exceptional service life, significantly outlasting other leading styles of pump valve. Due to its “point contact” with the sleeve, the V7H pump valve opens faster than other styles, in addition to being non-binding, which eliminates any delays in opening and closing during operation. For applications demanding high-speed pumping in rigorous environments, this is a crucial characteristic. The V7H is hard working, operating efficiently in pumps running up to 600 RPM and at pressures up to 6500 psi. It has a blind tapped deep seat, which eliminates leakage around the stud to ensure optimum flow efficiency in NPSH applications. Not only is the V7H pump valve durable and efficient, but it is also long lasting; to help maintain its unparalleled operating lifespan, the low sliding friction and inertia of the V7H’s disc helps to keep power consumption to a minimum while in use. Long service life is built into the Durabla’s design; with proper care and maintenance, your valve will operate as good as new for years to come. The Durabla V7H Pump Valve is available in pump port sizes ranging from 1-1/2” to 6” diameter to suit a variety of industries and applications. The suction valve design — V7H (light spring, low lift) — is the most effective valve for low net positive suction head applications in which plunger pumps are starved of incoming fluid on the suction side. The V7H allows in as much fluid as possible. This lightweight metal valve disc allows for exceptional service life, significantly outlasting other leading styles of pump valves. To help maintain its long life span, the low-sliding friction and inertia of the V7H’s disc keep power consumption to a minimum while in use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocal Pump Valve - V7H (LOW NPSH) - Triangle Pump Components, Inc.
Cleburne, TX, USA
Reciprocal Pump Valve
V7H (LOW NPSH)
Reciprocal Pump Valve V7H (LOW NPSH)
Triangle Pump Components, Inc. is proud to offer the industry’s leading pump valve, the Durabla V7H. Meticulously designed to provide superior service and a long operating life, the V7H is the most effective valve for Low Net Positive Suction Head (NPSH) applications, when plunger pumps are starved of incoming fluid on the suction side. The lightweight metal valve disc of the V7H gives it exceptional service life, significantly outlasting other leading styles of pump valve. Due to its “point contact” with the sleeve, the V7H pump valve opens faster than other styles, in addition to being non-binding, which eliminates any delays in opening and closing during operation. For applications demanding high-speed pumping in rigorous environments, this is a crucial characteristic. The V7H is hard working, operating efficiently in pumps running up to 600 RPM and at pressures up to 6500 psi. It has a blind tapped deep seat, which eliminates leakage around the stud to ensure optimum flow efficiency in NPSH applications. Not only is the V7H pump valve durable and efficient, but it is also long lasting; to help maintain its unparalleled operating lifespan, the low sliding friction and inertia of the V7H’s disc helps to keep power consumption to a minimum while in use. Long service life is built into the Durabla’s design; with proper care and maintenance, your valve will operate as good as new for years to come. The Durabla V7H Pump Valve is available in pump port sizes ranging from 1-1/2” to 6” diameter to suit a variety of industries and applications. The suction valve design — V7H (light spring, low lift) — is the most effective valve for low net positive suction head applications in which plunger pumps are starved of incoming fluid on the suction side. The V7H allows in as much fluid as possible. This lightweight metal valve disc allows for exceptional service life, significantly outlasting other leading styles of pump valves. To help maintain its long life span, the low-sliding friction and inertia of the V7H’s disc keep power consumption to a minimum while in use.

Triangle Pump Components, Inc. is proud to offer the industry’s leading pump valve, the Durabla V7H. Meticulously designed to provide superior service and a long operating life, the V7H is the most effective valve for Low Net Positive Suction Head (NPSH) applications, when plunger pumps are starved of incoming fluid on the suction side.

The lightweight metal valve disc of the V7H gives it exceptional service life, significantly outlasting other leading styles of pump valve. Due to its “point contact” with the sleeve, the V7H pump valve opens faster than other styles, in addition to being non-binding, which eliminates any delays in opening and closing during operation. For applications demanding high-speed pumping in rigorous environments, this is a crucial characteristic.

The V7H is hard working, operating efficiently in pumps running up to 600 RPM and at pressures up to 6500 psi. It has a blind tapped deep seat, which eliminates leakage around the stud to ensure optimum flow efficiency in NPSH applications.

Not only is the V7H pump valve durable and efficient, but it is also long lasting; to help maintain its unparalleled operating lifespan, the low sliding friction and inertia of the V7H’s disc helps to keep power consumption to a minimum while in use. Long service life is built into the Durabla’s design; with proper care and maintenance, your valve will operate as good as new for years to come.

The Durabla V7H Pump Valve is available in pump port sizes ranging from 1-1/2” to 6” diameter to suit a variety of industries and applications.

The suction valve design — V7H (light spring, low lift) — is the most effective valve for low net positive suction head applications in which plunger pumps are starved of incoming fluid on the suction side.

The V7H allows in as much fluid as possible. This lightweight metal valve disc allows for exceptional service life, significantly outlasting other leading styles of pump valves. To help maintain its long life span, the low-sliding friction and inertia of the V7H’s disc keep power consumption to a minimum while in use.

Supplier's Site Datasheet

Technical Specifications

  Triangle Pump Components, Inc.
Product Category Industrial Valves
Product Number V7H (LOW NPSH)
Product Name Reciprocal Pump Valve
Valve Type Lift Check; Check; Compressor Valves
Media Gas
Valve Size 1.50 to 6.00 inch (38.10 to 152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
VALVES - BP-050-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details