Triangle Pump Components, Inc. Reciprocal Pump Valve

Description
Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available with a Delrin®, Stainless Steel, or titanium plate. This valve features a one-piece retainer that can house either one or two springs and has a standard seat made of 316 Stainless Steel unless otherwise specified. At Triangle Pump Components, we offer a premium plate pump valve for rigorous applications and environments. Capable of pumping ammonia, gasoline, petrochemicals, hydraulic fluid, sulfuric acid, and many other abrasive and corrosive materials, this double-sprung valve operates under pressures up to 15000 psi. Our plate valves, available in a broad range of sizes, are made of: 316 Stainless Steel Monel® In addition to this base material, customers may select a Delrin®, Stainless Steel, Sustakon® or a titanium disc for their valve. We proudly manufacture and test all of our plate valves up to the highest industry and specialty standards, including: ASTM ISO 2001:9008 Mil-Spec NACE Triangle Pump Components takes on high and low volume orders, prototyping, and specialty production. In addition to our manufacturing capabilities, we offer CAD design and CAM programming services to reverse engineer parts for our customers. We accept TurboCAD (TCW, TCX) and Unigraphics (PRT) file formats for these services.
Datasheet
Description
Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available with a Delrin®, Stainless Steel, or titanium plate. This valve features a one-piece retainer that can house either one or two springs and has a standard seat made of 316 Stainless Steel unless otherwise specified. At Triangle Pump Components, we offer a premium plate pump valve for rigorous applications and environments. Capable of pumping ammonia, gasoline, petrochemicals, hydraulic fluid, sulfuric acid, and many other abrasive and corrosive materials, this double-sprung valve operates under pressures up to 15000 psi. Our plate valves, available in a broad range of sizes, are made of: 316 Stainless Steel Monel® In addition to this base material, customers may select a Delrin®, Stainless Steel, Sustakon® or a titanium disc for their valve. We proudly manufacture and test all of our plate valves up to the highest industry and specialty standards, including: ASTM ISO 2001:9008 Mil-Spec NACE Triangle Pump Components takes on high and low volume orders, prototyping, and specialty production. In addition to our manufacturing capabilities, we offer CAD design and CAM programming services to reverse engineer parts for our customers. We accept TurboCAD (TCW, TCX) and Unigraphics (PRT) file formats for these services.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocal Pump Valve -  - Triangle Pump Components, Inc.
Cleburne, TX, USA
Reciprocal Pump Valve
Reciprocal Pump Valve
Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available with a Delrin®, Stainless Steel, or titanium plate. This valve features a one-piece retainer that can house either one or two springs and has a standard seat made of 316 Stainless Steel unless otherwise specified. At Triangle Pump Components, we offer a premium plate pump valve for rigorous applications and environments. Capable of pumping ammonia, gasoline, petrochemicals, hydraulic fluid, sulfuric acid, and many other abrasive and corrosive materials, this double-sprung valve operates under pressures up to 15000 psi. Our plate valves, available in a broad range of sizes, are made of: 316 Stainless Steel Monel® In addition to this base material, customers may select a Delrin®, Stainless Steel, Sustakon® or a titanium disc for their valve. We proudly manufacture and test all of our plate valves up to the highest industry and specialty standards, including: ASTM ISO 2001:9008 Mil-Spec NACE Triangle Pump Components takes on high and low volume orders, prototyping, and specialty production. In addition to our manufacturing capabilities, we offer CAD design and CAM programming services to reverse engineer parts for our customers. We accept TurboCAD (TCW, TCX) and Unigraphics (PRT) file formats for these services.

Among our diverse pump valve component line at Triangle Pump Components, we offer a Plate Valve model. The plate pump valve is a double-sprung, stem guided plate style valve available with a Delrin®, Stainless Steel, or titanium plate. This valve features a one-piece retainer that can house either one or two springs and has a standard seat made of 316 Stainless Steel unless otherwise specified.

At Triangle Pump Components, we offer a premium plate pump valve for rigorous applications and
environments. Capable of pumping ammonia, gasoline, petrochemicals, hydraulic fluid, sulfuric acid, and many other abrasive and corrosive materials, this double-sprung valve operates under pressures up to 15000 psi.

Our plate valves, available in a broad range of sizes, are made of:

  • 316 Stainless Steel
  • Monel®

In addition to this base material, customers may select a Delrin®, Stainless Steel, Sustakon® or a titanium disc for their valve.

We proudly manufacture and test all of our plate valves up to the highest industry and specialty standards, including:

  • ASTM
  • ISO 2001:9008
  • Mil-Spec
  • NACE

Triangle Pump Components takes on high and low volume orders, prototyping, and specialty production. In addition to our manufacturing capabilities, we offer CAD design and CAM programming services to reverse engineer parts for our customers. We accept TurboCAD (TCW, TCX) and Unigraphics (PRT) file formats for these services.

Supplier's Site Datasheet

Technical Specifications

  Triangle Pump Components, Inc.
Product Category Industrial Valves
Product Name Reciprocal Pump Valve
Valve Type Lift Check; Check; Compressor Valves
Primary Material Stainless Steel
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 163018307 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Number of Ports 2
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-ZP 4X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details