Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
Suttner America Company | |
---|---|
Product Category | Industrial Valves |
Product Number | 200261561 |
Product Name | ST-261 SI Unloader Valve w/ Injector |
Valve Type | Control Valve; Angle; Unloader Valve |
Primary Material | Stainless Steel |
Media | Water; Hot Water; Cold Water |
Valve Size | 0.38 inch (9.52 mm) |
Maximum Pressure | 3600.00 psi (2534 m H2O) |