Mounting and Stem Seal Design
Actuator Mounting ( ISO-5211)
Flanged end products shall have an integrally cast actuator mounting pad. This feature provides for direct mount of gear operators or actuators. The additional cost for a separate mounting bracket is eliminated.
Live load stem seal
The combination of stem packing and O-rings guarantee zero emissions even at low pressure. The primary seal is made out of flexible graphite , a material with extremely good resistance to fire conditions. The anti blow out stem is inserted from inside the valve body.
Superlok - Mako Products | |
---|---|
Product Category | Industrial Valves |
Product Name | 3 Piece Body Forged Trunnion Mounted Flanged Ball Valve |
Valve Type | Ball |
Primary Material | Stainless Steel |
Valve Size | 2.00 to 40.00 inch (50.80 to 1016.00 mm) |