The AES14, AES14S and AES14E ar e austenitic stainless steel ball float type air vents for liquid systems. They are available with Viton, stainless steel and EPDM valve cones respectively.
The connections are in the vertical plane for flow upwards. Body and cover castings are produced by a TÜV approved supplier in accordance with AD-Merkblatt WO / TRD100.
Spirax-Sarco | |
---|---|
Product Category | Industrial Valves |
Product Number | AES14E |
Product Name | Austenitic Stainless Steel Automatic Air Vents for Liquid Systems |
Valve Type | Float |
Primary Material | Stainless Steel |
Media | Air |
Valve Size | 0.50 to 0.75 inch (12.70 to 19.05 mm) |