Scott Rotary Seals WH 6 Station Rotary Timing Valve WH-2106

Description
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.
Datasheet
Description
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WH 6 Station Rotary Timing Valve - WH-2106 - Scott Rotary Seals
Olean, NY, USA
WH 6 Station Rotary Timing Valve
WH-2106
WH 6 Station Rotary Timing Valve WH-2106
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.

The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required.

All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Industrial Valves
Product Number WH-2106
Product Name WH 6 Station Rotary Timing Valve
Valve Type Spool; Rotary Timing Valve
Primary Material Steel
Media Hydraulic
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details