A 2 way servo assisted solenoid valve suitable for use with neutral fluids such as compressed air and water. N/C (Normally Closed) and N/O (Normally Open) versions available with NBR (Nitrile Rubber) or FKM (Fluroelastomer) seals. Usable for a variety of applications including heating and refrigeration, water treatment, compressed air and vacuum systems.
0.1 - 4 second response time (dependant upon pressure). IP65 Rated (with cable protection). Brass body. Quiet operation. Water hammer free design. Compact installation length. NPT / Rc connection ports. 0.2 - 16 Bar pressure range
Supply Voltage = 24 V dc
Number of Ports = 2
Operation = Solenoid/Air Pilot
Connection = 3/4 in G
Connection Size = 3/4in
Default Valve Position = NO
Suitable Applications = Compressed Air, Water
Type = 2/2
Orifice Diameter = 20mm
Body Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 8163219 |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Air; Compressed Air |
Valve Size | 0.75 inch (19.05 mm) |