Prince Manufacturing Corp. Model LS3000Logsplitter Valve - 20 GPM

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model LS3000Logsplitter Valve - 20 GPM -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
Model LS3000Logsplitter Valve - 20 GPM
Model LS3000Logsplitter Valve - 20 GPM
STANDARD FEATURES Hydraulically balanced, hard chrome plated spool Handle can be installed in “up” or “down” position Detent release pressure adjustable from 1000 to 2000 PSI For use with system flows up to 25 GPM Relief valve adjustable up to 2750 PSI Tandem center spool (in neutral position, both work ports blocked, pump unloaded to tank) Ideal for log-splitter applications. Available with 3/4” NPTF work ports for higher flow applications SPECIFICATIONS Maximum Operating Pressure ........ 2750 psi Maximum Tank Pressure............ ....... 150 psi Nominal Flow Rating .................... .......25 GPM Relief valve setting-2250 PSI Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating Temp................ ...........180°F Weight .................... ................ Approx 10 Ibs

STANDARD FEATURES

  • Hydraulically balanced, hard chrome plated spool
  • Handle can be installed in “up” or “down” position
  • Detent release pressure adjustable from 1000 to 2000 PSI
  • For use with system flows up to 25 GPM
  • Relief valve adjustable up to 2750 PSI
  • Tandem center spool (in neutral position, both work ports
  • blocked, pump unloaded to tank)
  • Ideal for log-splitter applications. Available with 3/4”
  • NPTF work ports for higher flow applications

SPECIFICATIONS

  • Maximum Operating Pressure ........ 2750 psi
  • Maximum Tank Pressure................... 150 psi
  • Nominal Flow Rating ...........................25 GPM
  • Relief valve setting-2250 PSI
  • Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level
  • Maximum Operating Temp...........................180°F
  • Weight .................................... Approx 10 Ibs
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Industrial Valves
Product Name Model LS3000Logsplitter Valve - 20 GPM
Valve Type Directional; Spool; Relief
Primary Material Cast Iron; Steel
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 2750.00 psi (1935 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Gate Valves - 109OSY - Flomatic Valves
Flomatic Valves
Specs
Valve Type Gate
Primary Material Cast Iron
Valve Size 2.50 to 10.00 inch (63.50 to 254.00 mm)
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details