Parker Sporlan Division Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Sporlan Type P valve is a brass bar body, externally adjustable valve available with ODF solder connections. The thermostatic element is replaceable, and the valve has a permanent 12 mesh... | |
| Sporlan’s Oil Level Controls were developed to offer the refrigeration industry an oil level control system if the highest quality. The controls, when matched properly, maintain a minimum oil level... | |
| The Sporlan Type S thermostatic expansion valves have a brass bar stock body. The S valve has ODF connections. It is available with adjustable superheat, long lasting replaceable power element... | |
| The Sporlan Type V thermostatic expansion valves have a cast bronze body, dual port semi-balanced design, flange connections, and inlet strainer. They are available with adjustable superheat, long lasting replaceable... | |
| The Sporlan Type W thermostatic expansion valves have a cast bronze body, dual port semi-balanced design, flange connections, and inlet strainer. They are available with adjustable superheat, long lasting replaceable... |
| << Prev |