Parker Sporlan Division Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Sporlan’s Oil Level Controls were developed to offer the refrigeration industry an oil level control system if the highest quality. The controls, when matched properly, maintain a minimum oil level... | |
| The Sporlan BQ series are replaceable cartridge style valves designed for small refrigeration systems, such as refrigerated cases, coolers, and freezers. The externally equalized versions of these valves are ideal... | |
| The Sporlan EBV(T)-PR Ball Valve is a welded body joint that is factory tested to ensure positive leak-free performance. The compact design eliminates the check valve and associated brazing involved... | |
| The Sporlan Type (S)ORIT-PI evaporator regulating valves have a brass body and extended copper connections. They are available with a range of adjustable settings and pressure tap. The primary function... | |
| The Sporlan Type M thermostatic expansion valves have a cast bronze body, flange connections, and inlet strainer. They are available with adjustable superheat, long lasting replaceable power element and accessible... | |
| The Sporlan Type S thermostatic expansion valves have a brass bar stock body. The S valve has ODF connections. It is available with adjustable superheat, long lasting replaceable power element... | |
| The Sporlan Type SBF balance ported thermostatic expansion valves have a brass bar stock body with flare or sweat connections, adjustable superheat, long lasting replaceable power element and accessible internal... |
| Next >> |