Parker Sporlan Division Datasheets for HVAC Controllers
HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired levels.
HVAC Controllers: Learn more
| Product Name | Notes |
|---|---|
| In addition to the 0 to 10 volt DC or 4 to 20 milliamps signal usual from PID controllers, the TCB can be configured to modulate a valve in response... | |
| Sporlan Temperature Sensors are ideally suited for Kelvin II series, S3C, and legacy controllers. They are available in 2K, 3K, 10K, and 98.6K resistance ratings. NTC Temperature Probes are also... | |
| The IB-G has been developed with all of the functionality of the following IB Series Interface Boards including quick response versions: IB 1, IB 2, IB 3, IB 6 and... | |
| The S3C family of controls includes a case controller, display module, and valve module that all support open protocol communication via BACnet and Modbus. The system is designed to facilitate... | |
| The superheat control provides true pressure / temperature superheat control via an EEV utilizing Sporlan’s unique control algorithms, while the subcool control replaces mechanical subcooling that combines liquid temperature control... | |
| There are several models to choose from starting with the PSK201 with simple logic and wiring (for base compressor and defrost control) to the PSK214 with multiple I/Os and evaporator... |