Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Parker Hannifin / Automation Group / Fluid Control Division | |
---|---|
Product Category | Industrial Valves |
Product Number | 12F23C2148A3F4C75 |
Product Name | SOLENOID VALVE 2W DIRECT LIFT |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Light Oil; Air |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 0.00 to 40.00 psi (0.0 to 28.15 m H2O) |