Non-Return Valves
Brass, aluminium or polyurethane body versions
Threaded of push-in connections
Full flow in one direction only
Compact designs
Low operating pressure
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Industrial Valves |
Product Number | VB22-Q-NQ-5 |
Product Name | Non Return Valve |
Primary Material | Aluminum (optional feature) |
Media | Air; Compressed Air |
Valve Size | 0.25 inch (6.35 mm) |
Maximum Pressure | 145.04 psi (102 m H2O) |