Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below are standard. Consult factory for use with client specified tubing. Each valve is operated with a single solenoid.
NResearch | |
---|---|
Product Category | Industrial Valves |
Product Number | 648P083-42 |
Product Name | 4 x NO & 4 x NC Pinch Valve |
Valve Type | Pinch; Solenoid |
Primary Material | PTFE |
Valve Size | 0.12 inch (3.17 mm) |
Maximum Pressure | 20.00 psi (14.08 m H2O) |