The KZValve QX Series Ball Valves are engineered for actuation and
designed to work with the KZValve actuators. These reliable valves are proven performers season after season.
• 3/4" to 2" full port 2-way ball valves
• Valve body: Polypropylene or nylon
• Ball: 316 stainless steel
• Stem: 316 stainless steel
• Valve seat: Virgin PTFE
• Stem Seal: Dual VITON O-ring
• Body seals: EPDM
• Available with FNPT
• Quick hairpin outlet and flanged outlets also
available
• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost
• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life
• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
KZVALVE | |
---|---|
Product Category | Industrial Valves |
Product Number | KZ12iUR |
Product Name | 2" Nylon 2-Way Actuated Valve |
Valve Type | Control Valve; Ball |
Primary Material | Nylon |
Media | Water; Gas; Oil; Air |
Valve Size | 2.00 inch (50.80 mm) |
Maximum Pressure | 150.00 psi (106 m H2O) |