A manually-adjustable variable orifi ce, offering linear control with adaptability to a variety of adjustment operators (ordered separately).
HydraForce, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | MR10-20 |
Product Name | Manual Rotary flow Control |
Valve Type | Directional; Cartridge; Spool |
Primary Material | Aluminum |
Media | Hydraulic |
Maximum Pressure | 0.00 to 3500.00 psi (0.0 to 2463 m H2O) |