A screw-in, cartridge-style, pilot-operated, spool-type, normally open hydraulic directional valve for two-way circuits requiring remote pilot actuation.
HydraForce, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | PD12-35 |
Product Name | Piloted, 2-Way Spool, Vented Valve |
Valve Type | Cartridge; Spool |
Primary Material | Aluminum |
Media | Hydraulic |
Valve Size | 0.50 to 0.75 inch (12.70 to 19.05 mm) |
Maximum Pressure | 3480.90 psi (2450 m H2O) |