Honeywell International, Inc. Control Valve V5863A3028

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - V5863A3028 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5863A3028
Control Valve V5863A3028
3 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT X 1 INCH FNPT X 1 INCH FNPT END CONNECTION 4 1/8 INCH END TO END DISTANCE BRASS DISC MATERIAL PNEUMATIC ACTUATOR TYPE V5863 MODEL
  • 3 WAY CARTRIDGE GLOBE VALVE TYPE
  • 1 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 1 INCH FNPT X 1 INCH FNPT X 1 INCH FNPT END CONNECTION
  • 4 1/8 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • PNEUMATIC ACTUATOR TYPE
  • V5863 MODEL
Supplier's Site Datasheet
Control Valve - V5863A3028 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5863A3028
Control Valve V5863A3028
3 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT X 1 INCH FNPT X 1 INCH FNPT END CONNECTION 4 1/8 INCH END TO END DISTANCE BRASS DISC MATERIAL PNEUMATIC ACTUATOR TYPE V5863 MODEL
  • 3 WAY CARTRIDGE GLOBE VALVE TYPE
  • 1 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 1 INCH FNPT X 1 INCH FNPT X 1 INCH FNPT END CONNECTION
  • 4 1/8 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • PNEUMATIC ACTUATOR TYPE
  • V5863 MODEL
Supplier's Site Datasheet
Pneumatics, Hydraulics - Valves and Control - V5863A3028 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
V5863A3028
Pneumatics, Hydraulics - Valves and Control V5863A3028
3-WAY,1, CV11

3-WAY,1, CV11

Supplier's Site

Technical Specifications

  Honeywell International, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number V5863A3028 V5863A3028
Product Name Control Valve Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Stainless Steel Service Regulator - M66 - Rotork plc
Specs
Primary Material Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Actuation Manual; Pneumatic
View Details
Sewer Drain Check Valve - Flood-Guard™ - General Pipe Cleaners
Specs
Valve Type Float; Back Flow; Check
Primary Material Stainless Steel; Rubber
Media Water; Cold Water  ; Ground Water; Wastewater
View Details
Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details