Honeywell International, Inc. Control Valve V5862A2013

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - V5862A2013 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5862A2013
Control Valve V5862A2013
2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION 3 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5862 MODEL
  • 2 WAY CARTRIDGE GLOBE VALVE TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • YELLOW BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION
  • 3 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • SPRING RETURN FLOATING ACTUATOR TYPE
  • 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS
  • V5862 MODEL
Supplier's Site Datasheet
Control Valve - V5862A2013 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5862A2013
Control Valve V5862A2013
2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION 3 INCH END TO END DISTANCE BRASS DISC MATERIAL SPRING RETURN FLOATING ACTUATOR TYPE 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS V5862 MODEL
  • 2 WAY CARTRIDGE GLOBE VALVE TYPE
  • 1/2 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • YELLOW BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 1/2 IN FNPT X 1/2 IN FNPT END CONNECTION
  • 3 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • SPRING RETURN FLOATING ACTUATOR TYPE
  • 5 INCH L X 4 1/4 INCH W X 3 3/16 INCH D ACTUATOR DIMENSIONS
  • V5862 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V5862A2013
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas
View Details
Plug Valves - 54-3 FLO-E-CENTRIC ® MJ PLUG VALVE - Flomatic Valves
Specs
Valve Type Plug
Primary Material Ductile Iron
Valve Size 4.00 to 24.00 inch (101.60 to 609.60 mm)
View Details
Gate Valves -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Valve Type Gate
Media Water; Salt Water; Chemical
View Details