Honeywell International, Inc. Zone Valve V8043J1037

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043J1037 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043J1037
Zone Valve V8043J1037
2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 3/4 INCH NPT X 3/4 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SEC VALVE TIMING V8043 MODEL
  • 2-WAY TYPE
  • 3/4 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • STEAM CONTROL APPLICATION
  • 50 TO 240 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING
  • 3/4 INCH NPT X 3/4 INCH NPT END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • WATER MEDIA HANDLED
  • NORMALLY OPEN VALVE POSITION
  • 15 SEC VALVE TIMING
  • V8043 MODEL
Supplier's Site Datasheet
Zone Valve - V8043J1037 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043J1037
Zone Valve V8043J1037
2-WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD STEAM CONTROL APPLICATION 50 TO 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING 3/4 INCH NPT X 3/4 INCH NPT END CONNECTION SPRING RETURN ACTUATION TYPE WATER MEDIA HANDLED NORMALLY OPEN VALVE POSITION 15 SEC VALVE TIMING V8043 MODEL
  • 2-WAY TYPE
  • 3/4 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • STEAM CONTROL APPLICATION
  • 50 TO 240 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • MAXIMUM 20 PSI CLOSE OFF, 125 PSI STATIC PRESSURE RATING
  • 3/4 INCH NPT X 3/4 INCH NPT END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • WATER MEDIA HANDLED
  • NORMALLY OPEN VALVE POSITION
  • 15 SEC VALVE TIMING
  • V8043 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043J1037
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Media Water
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Goyen NEMA4 Pilot Valve Enclosure – 4 Valves - 3-5V4000-331 - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 4
View Details
Manual Plastic Diaphragm Valves, Type-14 Flanged Diaphragm Valve (1/2
Specs
Valve Type Diaphragm
Primary Material PVC; PP; PVDF;

PVC, CPVC, PP and PVDF

Media Chemical
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Manifold Mount Two-stage Diaphragm Pressure Regulator - PRD28 - Beswick Engineering Co., Inc.
Specs
Valve Type Cartridge
Primary Material Brass / Bronze; Buna-N, EPDM, or Viton Diaphragm & Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details